EN
  • EN
  • DE

AZ431LANTR

Part No AZ431LANTR
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer BCD Semiconductor Manufacturing Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818309-AZ431LANTR
Ultra Librarian 3D Model Ultra Librarian AZ431LANTR CAD Model

Description

The AZ431LANTR is a precision adjustable shunt regulator produced by BCD Semiconductor Manufacturing Limited. This component is designed to provide highly accurate and stable voltage regulation in a variety of electronic applications. Functioning similarly to a Zener diode, it offers the advantage of precision and adjustability, making it suitable for power supplies, voltage references, and error amplifiers.

Applications:

  • Switching Power Supplies: Used in feedback loops to maintain stable output voltage regulation.
  • Linear Regulators: Provides a stable and accurate voltage reference for linear regulators.
  • Voltage Monitoring Circuits: Monitors voltage levels and provides feedback for system protection.
  • Over-Voltage Protection (OVP) Circuits: Used to protect circuits from excessive voltage levels.
  • Battery Charging Circuits: Regulates the charging voltage in battery chargers to prevent overcharging and ensure optimal battery life.

Features:

  • Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, providing flexibility in design.
  • Precision Reference Voltage: Offers a high degree of accuracy in voltage regulation.
  • Low Output Noise: Ensures a clean and stable voltage reference, minimizing interference.
  • Low Dynamic Output Impedance: Provides stable output voltage under varying load conditions.
  • Sink Current Capability: Capable of sinking current from the output, making it suitable for various applications.
  • Temperature Compensation: Stable performance over a wide temperature range.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage output, crucial for sensitive electronic components.
  • Improved Accuracy: Offers precise voltage regulation, improving the overall performance and reliability of the system.
  • Design Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.
  • Reduced Noise: Low output noise enhances signal integrity and reduces the risk of errors.
  • Enhanced Reliability: Robust design ensures long-term stability and consistent performance.

The AZ431LANTR offers a cost-effective and dependable solution for voltage regulation and reference applications. Its adjustable output voltage, high precision, and low noise characteristics make it a versatile component for a wide range of electronic circuits. It's generally available in small surface mount packages, which helps reduce board space and simplifies assembly.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess