EN
  • EN
  • DE

AS358

Part No AS358
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description LOW POWER DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1147349-AS358
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS358 CAD Model

Description

The AS358, manufactured by BCD Semiconductor Manufacturing Limited, is a low-power, dual operational amplifier. This amplifier is designed for a wide range of analog applications where low power consumption and reliable performance are crucial. Given its end-of-life status, it's important to understand its capabilities for existing designs and potential replacements for new designs.

Applications

  • Battery-Powered Devices: Ideal for portable devices where low power consumption is essential for extended battery life.
  • Signal Conditioning: Used to amplify and filter analog signals in sensor interfaces.
  • Audio Amplification: Can be used in low-power audio amplifier circuits.
  • Voltage Comparators: Used in comparator circuits for threshold detection and control.
  • Active Filters: Implemented in filter circuits for signal processing.

Features

  • Low Power Consumption: Minimizes power drain, extending battery life in portable applications.
  • Dual Operational Amplifiers: Contains two independent op-amps in a single package, saving space and cost.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, offering flexibility in system design.
  • High Open-Loop Gain: Provides high amplification for precise signal conditioning.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.

Benefits

  • Extended Battery Life: Low power consumption translates to longer battery life in portable devices.
  • Reduced System Cost: Integration of two op-amps in a single package reduces component count and cost.
  • Flexible Design: Wide supply voltage range allows for use in various applications.
  • Precise Signal Amplification: High open-loop gain ensures accurate signal processing.
  • Simplified Circuit Design: Internal frequency compensation reduces the complexity of circuit design.

Additional Details

The AS358 is typically available in standard packages such as DIP and SOIC. The specific characteristics like input bias current, offset voltage, and slew rate are crucial for proper application. Due to its End-of-Life (EOL) status, consider sourcing alternatives or checking for remaining stock. Before using the AS358, consult the datasheet for detailed specifications and application recommendations. When replacing this part, ensure the new component has comparable specifications to guarantee the proper functionality of the circuit. Special attention should be paid to parameters like input offset voltage, bias current, and gain bandwidth product, as they can significantly affect circuit performance.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess