EN
  • EN
  • DE

AX6603-250BTA

Part No AX6603-250BTA
Manufacturer axelite
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer axelite
Win Source Part Number 66174-AX6603-250BTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX6603-250BTA CAD Model

Description

AX6603-250BTA: Efficient Voltage Regulation Solution

Built for optimal performance, the AX6603-250BTA serves as an indispensable component in power-sensitive electronics, providing accurate voltage control and protection.

  • Applications:
    • LED Drivers
    • Automation Systems
    • Wireless Communication Devices
    • Medical Equipment
  • Features & Benefits:
    • High Precision: Stable output voltage for critical applications.
    • Thermal Shutdown: Protects against excessive thermal buildup.
    • Compact Package: Facilitates reduced PCB space usage.
    • Reliable Performance: Ensures consistent results across varying conditions.
  • Additional Details:
    • Output Voltage: 2.5V
    • Maximum Output Current: 600mA
    • Operating Temperature Range: -40°C to +85°C
    • Package Type: SOT-223

You May Also Be Interested in

Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Need more? Email Us
AMIS
Lowest to $39.1695
Texas Instruments
Lowest to $1.4405
Bosch Sensortec
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess