EN
  • EN
  • DE

AX3102ASA

Part No AX3102ASA
Manufacturer axelite
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer axelite
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818213-AX3102ASA
Ultra Librarian 3D Model Ultra Librarian AX3102ASA CAD Model

Description

The AX3102ASA is an electronic component manufactured by axelite. It features the following specifications:

  • Category: Uncategorized
  • Popularity: Low
  • Operating Voltage: 3.3V
  • Current Rating: 1A

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess