EN
  • EN
  • DE

ESD5305FB-6/TR

Part No ESD5305FB-6/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 4-Lines, Uni-directional, Low Capacitance Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822859-ESD5305FB-6/TR
Ultra Librarian 3D Model Ultra Librarian ESD5305FB-6/TR CAD Model

Description

The ESD5305FB-6/TR is a transient-voltage-suppression (TVS) diode array manufactured by Willsemi. It is designed for electrostatic discharge (ESD) protection in sensitive electronic equipment. This device is offered in a small DFN2x2-6L package, making it suitable for space-constrained applications.

Applications

  • Mobile Phones: Protecting I/O ports from ESD strikes during handling and use.
  • Portable Devices: Safeguarding sensitive circuitry in MP3 players, PDAs, and handheld gaming consoles.
  • Wearable Technology: Providing ESD protection for smartwatches, fitness trackers, and other wearable devices.
  • Communication Systems: Protecting data lines in communication equipment, such as modems and routers.
  • USB Interfaces: Shielding USB ports from ESD events.

Features

  • ESD Protection: Provides robust ESD protection according to IEC 61000-4-2 standard, exceeding ±30kV (air discharge) and ±30kV (contact discharge).
  • Low Clamping Voltage: Minimizes stress on protected components by offering a low clamping voltage during ESD events.
  • Low Leakage Current: Maintains signal integrity and minimizes power consumption due to its low leakage current.
  • Small Package: The DFN2x2-6L package allows for space-saving designs.
  • Fast Response Time: Quickly responds to ESD events, ensuring effective protection.

Benefits

  • Enhanced Reliability: Protects sensitive electronic components from ESD damage, increasing the overall reliability and lifespan of the product.
  • Reduced Downtime: Minimizes equipment downtime due to ESD-related failures.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Improved Product Quality: Ensures consistent performance and quality of the product by preventing ESD-induced malfunctions.
  • Compliance with Standards: Facilitates compliance with industry standards for ESD protection.

Additional Details

The ESD5305FB-6/TR features a typical junction capacitance of around 0.35pF, which minimizes signal distortion in high-speed data lines. It has a reverse standoff voltage of 5V, making it suitable for protecting circuits operating at this voltage level. The device is RoHS compliant, ensuring that it meets environmental regulations. The operating temperature range is typically -40°C to +85°C. The 'TR' at the end of the part number indicates that the device is supplied on tape and reel for automated assembly.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess