EN
  • EN
  • DE

BYV29X-600

Part No BYV29X-600
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Rectifier diode ultrafast / Rectifier Diode Switching 600V 9A 60ns 2-Pin(2+Tab) TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 092862-BYV29X-600
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BYV29X-600
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BYV29X-600 CAD Model

Description

NXP BYV29X-600 Ultra-Fast Rectifier

The BYV29X-600, manufactured by NXP, is a state-of-the-art ultra-fast rectifier designed for high-efficiency power conversion applications. This rectifier is a pivotal component in a wide array of electronic devices, offering a perfect blend of speed and robustness to cater to demanding energy requirements.

Key Features

  • Voltage Rating: The BYV29X-600 is designed to withstand reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Current Capacity: It has a forward current rating of 9A, allowing it to handle significant power without overheating or failure.
  • Ultra-Fast Recovery Time: With a recovery time of less than 30ns, this rectifier is ideal for high-frequency operations, ensuring minimal power loss and improved efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss during conduction, thereby enhancing the overall efficiency of the power supply.
  • Robust Design: Encased in a SOD59 (TO-220AC) package, the BYV29X-600 offers a robust design capable of withstanding mechanical stress and thermal conditions found in industrial environments.
  • High Surge Current Capability: It is equipped to handle high surge currents, making it reliable in applications subject to sudden surges.

Applications

The BYV29X-600 is versatile and can be used in various applications, such as:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Energy storage systems
  • High-frequency rectification in power supplies

Quality and Reliability

NXP's commitment to quality ensures that the BYV29X-600 meets the highest industry standards for performance and reliability. It is designed to provide a long operational life, even under the stresses of high-speed switching and temperature variations, making it a trusted choice for manufacturers and engineers alike.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Lowest to $0.9794
Intersil
Lowest to $13.2432
Diodes Incorporated
Lowest to $5.4135
Micron Technology Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess