EN
  • EN
  • DE

AW9538QNR

Part No AW9538QNR
Manufacturer Awinic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Awinic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818175-AW9538QNR
Ultra Librarian 3D Model Ultra Librarian AW9538QNR CAD Model

Description

The AW9538QNR is a versatile I/O expander from Awinic, similar to the AW9523TQR, but with enhanced features and a different pin configuration. It's designed to increase the number of input/output pins available on a microcontroller, allowing for more complex and feature-rich applications. Like other I/O expanders, it communicates with the host microcontroller via a serial interface, typically I2C, minimizing the number of pins required on the main processor.

Applications:

  • Mobile Devices
  • Wearable Technology
  • Industrial Automation Systems
  • Smart Home Devices
  • Gaming Controllers

Features:

  • Multiple Configurable GPIOs
  • I2C Communication Interface
  • Interrupt Output with Configurable Trigger Conditions
  • Low Power Operation
  • Programmable Pull-up/Pull-down Resistors on Each GPIO
  • Built-in LED Driver Functionality
  • Small Form Factor Package

Benefits:

  • Significantly expands the I/O capabilities of a microcontroller without requiring additional hardware resources.
  • Simplifies communication with the host processor, reducing software overhead and development time.
  • Minimizes power consumption, extending battery life in portable and IoT devices.
  • Provides flexibility in configuring input and output behavior with programmable resistors.
  • Simplifies LED control, reducing the need for external driver components.
  • Allows for efficient event handling with configurable interrupt triggers.
  • Facilitates integration into space-constrained designs due to its small package size.

Additional Details:

The AW9538QNR offers a flexible and efficient way to extend the I/O capabilities of a system. Its I2C interface ensures easy integration with a wide range of microcontrollers. The integrated interrupt output allows the microcontroller to respond quickly to changes in the GPIO states. The programmable pull-up and pull-down resistors allow for fine-tuning the input behavior to suit specific application requirements. The inclusion of LED driver functionality streamlines the design of user interfaces and indicator systems. Its low power consumption makes it ideal for battery-powered devices. Its compact size allows for its usage in small form-factor and embedded projects.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,635 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess