EN
  • EN
  • DE

AW9163QNR

Part No AW9163QNR
Manufacturer Awinic
Catalog Miscellaneous
Description 6-Key Capacitive Touch Controller Integrated with 3-LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Awinic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818171-AW9163QNR
Ultra Librarian 3D Model Ultra Librarian AW9163QNR CAD Model

Description

The AW9163QNR is a versatile LED driver designed by Awinic, primarily used for driving multiple LEDs with precise control and efficiency. It is suitable for various applications requiring dynamic LED lighting effects and brightness control.

Applications:

  • Smartphone Backlights
  • Tablet Backlights
  • RGB Indicator Lights
  • Gaming Peripherals
  • Automotive Ambient Lighting

Features:

  • Multi-Channel LED Driver: Supports multiple LED channels for versatile lighting configurations.
  • Precise Current Control: Provides accurate current regulation for consistent LED brightness.
  • High Efficiency: Designed for efficient power conversion, minimizing energy waste.
  • Dynamic Brightness Control: Enables smooth and dynamic adjustment of LED brightness.
  • I2C Interface: Allows for easy control and configuration via a standard I2C communication bus.
  • Short-Circuit Protection: Protects the device and LEDs from damage due to short circuits.
  • Over-Temperature Protection: Includes thermal protection to prevent overheating and ensure reliability.

Benefits:

  • Versatile Lighting Effects: Enables dynamic and customizable lighting effects for various applications.
  • Consistent Brightness: Ensures uniform brightness across all LEDs for a visually appealing display.
  • Energy Efficient: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Simple control interface facilitates easy integration into existing systems.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation.
  • Compact Design: Allows for integration into small form-factor devices without compromising performance.

The AW9163QNR is designed for driving multiple LEDs efficiently and accurately. Its multi-channel capability allows for creating complex lighting effects, while the precise current control ensures consistent brightness across all LEDs. The high efficiency of the device minimizes power consumption, which is crucial for battery-powered applications like smartphones and tablets. The I2C interface enables easy control and configuration, simplifying the integration process. Additionally, the built-in protection features, such as short-circuit and over-temperature protection, enhance the device's reliability and longevity. The AW9163QNR's combination of features makes it an ideal solution for various LED lighting applications, from simple indicator lights to sophisticated ambient lighting systems.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess