EN
  • EN
  • DE
  • IT

TPSV107K020R0060

Part No TPSV107K020R0060
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 100UF 10% 20V 2924
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel
Capacitance 100μF
Tolerance ±10%
Voltage - Rated 20V
Type Molded
ESR (Equivalent Series Resistance) 60mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 2924 (7361 Metric)
Parts Dimension 0.287" L x 0.240" W (7.30mm x 6.10mm)
Height - Seated (Maximum) 0.148" (3.75mm)
Manufacturer Size Code V
Features General Purpose
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 708251-TPSV107K020R0060
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPSV107K020R0060 CAD Model

Description

The TPSV107K020R0060 is a tantalum solid electrolytic capacitor from AVX Corporation, designed for surface mount applications. It belongs to the TPS series, which is known for its robust performance and high reliability in demanding environments. This capacitor is commonly used in power management circuits, filtering applications, and decoupling in various electronic devices.

Applications

  • Power management circuits
  • Filtering in electronic devices
  • Decoupling in digital and analog circuits
  • Voltage regulation
  • DC-DC converters

Features

  • Surface Mount Technology (SMT)
  • Tantalum solid electrolytic capacitor
  • Low Equivalent Series Resistance (ESR)
  • Volumetric efficiency
  • High ripple current capability
  • Stable electrical parameters over temperature and frequency

Benefits

  • Provides stable and reliable performance in power management applications
  • Effective filtering and decoupling due to low ESR
  • Reduces voltage ripple and noise in electronic circuits
  • Suitable for high-density circuit board assemblies
  • Extended operating life due to robust construction
  • Improved circuit performance and stability

Specifications

The TPSV107K020R0060 has a capacitance of 100uF with a tolerance of ±10%. The voltage rating is 20V DC. The operating temperature range is typically -55°C to +125°C. It features a low ESR, contributing to its effectiveness in filtering and decoupling applications. The case size is a standard EIA size, allowing for easy integration into existing PCB layouts. The RoHS compliant construction ensures environmental responsibility. This part is characterized by its stable electrical characteristics across its operating temperature range, making it suitable for use in demanding applications.

The low ESR characteristic minimizes power dissipation and heat generation within the capacitor, enhancing overall circuit efficiency and reliability. Furthermore, the tantalum construction provides excellent long-term stability and resistance to environmental factors such as humidity and temperature variations, ensuring consistent performance throughout the product's lifecycle.

You May Also Be Interested in

Vishay
CAP TANT 33UF 10V 20% 0805
Need more? Email Us
Vishay
CAP TANT 2.2UF 25V 20% 1206
Need more? Email Us
Vishay
CAP TANT 150UF 10V 10% 2917
Lowest to $0.4904
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.9097
Vishay
CAP TANT 10UF 35V 10% 2917
Lowest to $0.5887
Vishay
CAP TANT 100UF 6.3V 10% 1411
Lowest to $0.2531
Vishay
CAP TANT 33UF 10V 20% 2917
Need more? Email Us
Vishay
Need more? Email Us
Kemet
CAP TANT 22UF 20V 10% 2413
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6078 $57.3716
53+ $2.1398 $113.4094
82+ $2.0729 $169.9778
112+ $2.0060 $224.6720
145+ $1.9392 $281.1840
194+ $1.7386 $337.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,897 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess