Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 800 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 1003721-293D336X0010D2TE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D336X0010D2TE3 CAD Model

Description

The 293D336X0010D2TE3 manufactured by Vishay is an electronic component that is widely used in various electronic devices.

  • Popularity: medium popular component
  • Type: molded type capacitor
  • Voltage rating: 10V
  • Capacitance: 33μF
  • Tolerance: ±20%
  • ESR: 800 mOhm
  • Manufacturer size code: D
  • Mounting: SMD (SMT) packaging
  • Temperature range: -55°C to 125°C
  • Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 33UF 20% 16V 1411
Need more? Email Us
ECAD model for F951C336MTAAQ2
Kemet
CAP TANT 1UF 5% 35V RADIAL
Need more? Email Us
ECAD model for T350A105J035AT7301
Vishay
CAP TANT 15UF 10% 20V AXIAL
Need more? Email Us
ECAD model for 173D156X9020XWE3
Kemet
CAP TANT 0.1UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T350A104K035AS
AVX Corporation
100uF 10V 10% Tantalum Capacitor 6032 Metric
Lowest to $0.4913
ECAD model for TPSC107K010R0150V
Vishay
CAP TANT 22UF 10% 6.3V 1411
Need more? Email Us
ECAD model for 593D226X96R3B2TE3
Vishay
293D226X96R3B8T
Need more? Email Us
ECAD model for 293D226X96R3B8T
Vishay
CAP TANT 10UF 10% 35V 2917
Lowest to $6.5685
ECAD model for 595D106X9035D2T
AVX Corp/Kyocera Corp
CAP TANT 10UF 20% 16V 1206
Need more? Email Us
ECAD model for F971C106MAA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2835 $51.0300
430+ $0.2326 $100.0180
670+ $0.2254 $151.0180
920+ $0.2181 $200.6520
1,190+ $0.2108 $250.8520
1,590+ $0.1890 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention