EN
  • EN
  • DE

TPSE107K010R0125

Part No TPSE107K010R0125
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 100UF 10% 10V 2917
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel
Capacitance 100μF
Tolerance ±10%
Voltage - Rated 10V
Type Molded
ESR (Equivalent Series Resistance) 125mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 2917 (7343 Metric)
Parts Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.169" (4.30mm)
Manufacturer Size Code E
Features General Purpose
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 708225-TPSE107K010R0125
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPSE107K010R0125 CAD Model

Description

The TPSE107K010R0125 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. It's part of the TPSE series, designed for low ESR (Equivalent Series Resistance) performance in a compact package. This capacitor is well-suited for applications requiring efficient power filtering and decoupling, especially in portable and high-frequency circuits.

Applications

  • Power supply decoupling
  • Filtering in DC-DC converters
  • Bypass capacitor in high-speed digital circuits
  • Portable electronic devices
  • Noise reduction in sensitive analog circuits

Features

  • Surface Mount Device (SMD): Facilitates automated assembly and allows for high-density circuit board layouts.
  • Solid Tantalum Construction: Offers stable electrical characteristics and enhanced reliability compared to other capacitor types.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and voltage ripple, improving circuit efficiency.
  • 100µF Capacitance: Provides a substantial capacitance value for effective filtering and decoupling.
  • 10V Voltage Rating: Suitable for a range of low-voltage applications.
  • Compact Case Size: Optimizes board space utilization.
  • Compliant with RoHS: Meets environmental standards for hazardous substance restriction.

Benefits

  • Improved Power Integrity: Low ESR ensures minimal voltage drop during transient load changes.
  • Enhanced Filtering: Effectively reduces unwanted noise and ripple in power supplies.
  • Stable Performance: Tantalum capacitors provide consistent electrical characteristics over a wide temperature range and operating conditions.
  • Increased Reliability: Solid construction and robust design contribute to long-term reliability.
  • Space-Saving Design: Compact size enables the use in space-constrained applications.

Additional Details

The TPSE107K010R0125 has a capacitance value of 100µF with a tolerance of ±10%. Its voltage rating is 10V DC. The low ESR value, typically around 0.125 ohms, is a key characteristic that allows for effective filtering in high-frequency applications. Tantalum capacitors are known for their superior volumetric efficiency, which means they offer high capacitance in a small physical volume. This device is designed for reflow soldering processes commonly used in automated PCB assembly. Proper voltage derating is recommended to ensure long-term reliability and prevent premature failure. The operating temperature range typically extends from -55°C to +125°C. The termination finish is typically matte tin, which provides excellent solderability and corrosion resistance. It's commonly used in decoupling applications for microprocessors, FPGAs, and other digital ICs where stable power delivery is crucial. The TPSE series is designed to meet stringent quality and reliability standards, making it suitable for demanding applications in industrial, automotive, and consumer electronics.

You May Also Be Interested in

Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess