The TPSA475K025R0050 is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSA series, which are surface-mount, solid electrolytic capacitors. This specific model is designed for applications that demand stable capacitance along with a low ESR (Equivalent Series Resistance), making it suitable for power management and decoupling tasks.
Applications:
- Power supply filtering
- DC-DC converters
- Decoupling in digital circuits
- Voltage regulation circuits
- General-purpose electronic circuits
Features:
- Surface Mount Technology (SMT)
- Solid Tantalum Electrolytic Capacitor
- MnO2 Cathode Material
- RoHS Compliant
- Stable performance across a range of temperatures
Benefits:
- Reduces voltage ripple in power circuits
- Improves overall stability and reliability of electronic systems
- Compact size is beneficial for high-density board designs
- Long operational lifespan, due to the solid tantalum construction
- Lower ESR contributes to increased efficiency and reduced heat generation
Technical Specifications:
The TPSA475K025R0050 has a capacitance of 4.7µF with a capacitance tolerance of ±10%. It's rated for a voltage of 25V. The ESR (Equivalent Series Resistance) is 0.5 Ohms. It's packaged in an EIA standard size 'A' case. It's designed to operate in a temperature range of -55°C to +125°C. The AVX TPSA series utilizes a solid tantalum electrolytic, which provides stable electrical characteristics and enhanced long-term reliability. The termination plating typically consists of tin (Sn) over nickel (Ni).