The TPSA475K010R0100 is a surface mount tantalum capacitor manufactured by AVX Corporation. It's part of the TPSA series, known for its solid electrolytic construction and reliable performance. This capacitor is well-suited for a variety of applications requiring stable capacitance and low ESR (Equivalent Series Resistance).
Applications:
- Power supply filtering
- DC-DC converters
- Decoupling in digital circuits
- General-purpose use in electronic circuits
- Voltage regulation
Features:
- Surface Mount Device (SMD)
- Solid Tantalum Electrolyte
- Manganese Dioxide (MnO2) cathode
- RoHS Compliant
- Stable performance over temperature
Benefits:
- Reduces voltage ripple and noise in power circuits
- Improves stability and reliability of electronic devices
- Compact size enables high-density circuit designs
- Long operational lifespan due to solid tantalum construction
- Lower ESR contributes to improved efficiency
Technical Specifications:
The TPSA475K010R0100 has a capacitance of 4.7µF with a tolerance of ±10%. Its voltage rating is 10V. The ESR (Equivalent Series Resistance) is 1.0 Ohm. The capacitor is housed in an EIA standard size 'A' case. It is designed to operate in a temperature range of -55°C to +125°C. The TPSA series uses a solid tantalum electrolytic, which enhances its stability and long-term reliability. The termination plating is commonly tin (Sn) over nickel (Ni).