The TAJE477M010RNJ is a surface-mount tantalum capacitor from AVX Corporation, part of the TAJ series. It is designed for general-purpose applications requiring high capacitance and stable performance in a compact surface-mount package.
Applications
- Bulk capacitance in power supplies.
- Filtering in audio circuits.
- Energy storage in portable devices.
- Decoupling for microcontrollers and processors.
- General-purpose capacitance in various electronic devices.
Features
- Surface mount package.
- 470 μF capacitance.
- 10 V voltage rating.
- Tantalum capacitor technology.
- Low ESR (Equivalent Series Resistance).
- Operating temperature range of -55°C to +125°C.
Benefits
- High capacitance for energy storage and filtering applications.
- Low ESR reduces ripple voltage and improves circuit efficiency.
- Compact size allows for high-density circuit designs.
- Stable performance over a wide temperature range.
- Suitable for automated assembly.
Additional Details
The TAJE477M010RNJ is a tantalum capacitor with a capacitance of 470 μF and a voltage rating of 10 V. Tantalum capacitors offer excellent stability and are commonly used in applications where stable capacitance is required over a wide temperature range. The low ESR of this capacitor makes it well-suited for decoupling and filtering applications, as it minimizes voltage ripple and improves overall circuit efficiency. The capacitor is designed for surface mount assembly, allowing for automated placement and soldering. The part number indicates that it's part of AVX's TAJ series. Dimensions conform to industry standards and are usually provided in the manufacturer’s datasheet. These capacitors are widely used in a variety of electronic devices including portable devices, power supplies, and audio equipment, due to their reliable performance and compact size.