EN
  • EN
  • DE

DELL WY825 - PSU 1100W R905

Part No DELL WY825 - PSU 1100W R905
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W R905
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395530-DELL WY825 - PSU 1100W R905
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL WY825 - PSU 1100W R905 CAD Model

Description

Identical in its core characteristics and purpose to the DELL JN640, the DELL WY825 is another stellar 1100W Power Supply Unit crafted to support the robust power needs of Dell's PowerEdge R905 servers. It encapsulates the essence of Dell's dedication to reliability, efficiency, and sustainability in server power management solutions. Tailored explicitly for the R905 and similar high-demand servers, the WY825 excels in delivering a high-capacity power output to meet and exceed the rigorous performance requirements of enterprise-level computing environments. In its operation, the WY825 PSU focuses on optimizing power usage to deliver efficiency gains that benefit both operational cost savings and environmental conservation efforts. Its engineering incorporates leading-edge technologies for power delivery and safety, including features to guard against power anomalies like overvoltage, overcurrent, and thermal overloads. The unit's design supports hot-swappable installation, a critical feature for maintaining uninterrupted server operations during maintenance or upgrades. Compatibility with the Dell PowerEdge R905 series ensures that the WY825 PSU fits seamlessly into the server's ecosystem, providing a direct, worry-free replacement or upgrade path. Its robust construction and reliability align with Dell's commitment to product longevity and sustainability, reducing the need for frequent replacements and contributing to a lower total cost of ownership. Selecting the DELL WY825 as your server's power supply translates to investing in a solution designed for maximum compatibility, operational reliability, and the peace of mind that comes from using components engineered to the highest standards. It stands as a testament to Dell's leadership in providing server technologies that enterprises rely on for their critical operations and growth ambitions.

You May Also Be Interested in

Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Supermicro
Supermicro PWS-1K66P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K62A-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Lenovo
Lenovo HE 80 Plus Platinum
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess