EN
  • EN
  • DE

TAJD330K006RNJ

Part No TAJD330K006RNJ
Manufacturer AVX Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1644+
Reference case SMD
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 712421-TAJD330K006RNJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJD330K006RNJ CAD Model

Description

The TAJD330K006RNJ is a 33µF, 6.3V tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for general-purpose applications requiring stable capacitance and low ESR (Equivalent Series Resistance).

Applications:

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Power Management Circuits
  • General Purpose Circuits

Features:

  • 33µF Capacitance: Provides a moderate amount of capacitance.
  • 6.3V Voltage Rating: Suitable for low-voltage applications.
  • Surface Mount Device (SMD): Easy to mount on PCBs.
  • Low ESR: Minimizes power losses and voltage ripple.
  • Stable Capacitance: Maintains consistent performance over temperature and frequency.

Benefits:

  • Effective Noise Filtering: Reduces unwanted noise and ripple in electronic circuits.
  • Stable Power Supply: Provides a stable voltage source for sensitive components.
  • Compact Design: Small size allows for high-density circuit layouts.
  • High Reliability: Tantalum capacitors are known for their long lifespan.
  • Improved Circuit Performance: Low ESR enhances overall circuit efficiency.

Additional Details:

The TAJD330K006RNJ is a solid tantalum capacitor, which offers excellent stability and reliability compared to electrolytic capacitors. The "D" in the part number indicates the case size, which is a standard dimension for SMD tantalum capacitors. The "K" tolerance indicates that the capacitance is within ±10% of the nominal value. ESR is a critical parameter for decoupling and filtering applications, as it affects the capacitor's ability to handle ripple current. Tantalum capacitors are generally polarized and must be connected with the correct polarity to avoid damage. Detailed specifications regarding ESR, ripple current rating, and temperature derating can be found in the AVX datasheet for this part.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
ON Semiconductor
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess