EN
  • EN
  • DE
  • IT

TAJA105K016R

Part No TAJA105K016R
Manufacturer AVX Corporation
Catalog Electronic Wholesale
Description Surface Mount Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer AVX Corporation
Win Source Part Number 1263989-TAJA105K016R
Manufacturer Homepage www.avx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJA105K016R CAD Model

Description

The TAJA105K016R is a tantalum capacitor manufactured by AVX Corporation. Tantalum capacitors are known for their high capacitance-to-volume ratio, stability, and reliability, making them suitable for various electronic applications, particularly in power filtering and decoupling.

Applications

  • Power Supply Filtering: Smoothing voltage fluctuations in power supplies.
  • Decoupling: Reducing noise and transient voltages in digital circuits.
  • Bypass Capacitors: Bypassing high-frequency signals to ground.
  • Timing Circuits: Used in timing circuits requiring stable capacitance.
  • DC Blocking: Blocking DC voltage while allowing AC signals to pass.

Features

  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • High Capacitance: Provides a large capacitance value in a compact size.
  • Stable Performance: Maintains stable capacitance and ESR over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves performance.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Polarized Capacitor: Requires correct polarity connection.

Benefits

  • Efficient Power Filtering: Reduces noise and ripple in power supplies.
  • Improved Circuit Stability: Stabilizes voltage levels and reduces transient voltages.
  • Compact Size: Enables miniaturization of electronic devices.
  • Reliable Performance: Provides stable and consistent performance over time.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.

Additional Details

The TAJA105K016R has a capacitance of 1.0 µF and a voltage rating of 16V. The tolerance is 10%. Tantalum capacitors are polarized, meaning they must be connected with the correct polarity to avoid damage. It's crucial to consult the datasheet for detailed electrical characteristics, including the ESR, ripple current rating, leakage current, and operating temperature range. The package is a standard EIA case size, typically EIA 3216-18 (1206 metric).

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess