EN
  • EN
  • DE

SK017C333MAA

Part No SK017C333MAA
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 324447-SK017C333MAA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SK017C333MAA CAD Model

Description

The AVX SK017C333MAA is a multilayer ceramic capacitor (MLCC). AVX is a well-known manufacturer of electronic components, and their MLCCs are widely used in various applications due to their reliability and performance.

Applications

  • Consumer Electronics: Commonly used in smartphones, tablets, and other portable devices for power filtering and decoupling.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and safety systems.
  • Industrial Equipment: Found in power supplies, motor drives, and other industrial control systems.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and other medical electronics.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • Stable Performance: Offers consistent performance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves efficiency.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Stability: Provides effective decoupling and filtering for stable operation.
  • Reduced Noise: Minimizes unwanted noise and interference in electronic circuits.
  • Enhanced Reliability: Ensures long-term performance and minimizes the risk of failures.
  • Space Saving: Small size allows for dense circuit board designs.

Additional Details

Based on the part number, SK017C333MAA, we can infer the following:* **C333:** Indicates a capacitance value of 0.033 μF (microfarads).* **M:** Represents a capacitance tolerance of ±20%.* **AA:** Might be an internal AVX code designating packaging or voltage rating. It's most likely related to voltage rating, and requires the datasheet for confirmation.The capacitor's voltage rating, operating temperature range, and case size would require consulting the official AVX datasheet for the SK series capacitors. MLCCs are known for their low inductance and high self-resonant frequency, making them ideal for high-frequency applications. Proper handling and soldering techniques are crucial to avoid damage to the capacitor during assembly. Using this capacitor in decoupling applications near ICs is common practice.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess