The CM03X7R103K10AH is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general purpose applications and is characterized by its small size and stable performance. The capacitor utilizes X7R dielectric material, which provides capacitance stability over a wide temperature range.
Applications:
- Bypass capacitors
- Decoupling capacitors
- Filtering
- Timing circuits
- General-purpose applications
Features:
- Small size (0603 case size).
- X7R dielectric material.
- Surface mount technology (SMT).
- High capacitance value for its size.
- RoHS compliant.
Benefits:
- Effective noise suppression.
- Stable performance over temperature.
- Reduced board space.
- Easy to assemble using automated manufacturing processes.
- Environmentally friendly due to RoHS compliance.
Specifications:
The CM03X7R103K10AH has a capacitance of 10nF (103 = 10 x 10^3 pF = 10nF). The 'K' indicates a tolerance of ±10%. The rated voltage is 10V. The 0603 designation refers to the EIA case size (0.06 inch x 0.03 inch). X7R dielectric indicates that the capacitance changes within ±15% from -55°C to +125°C.