EN
  • EN
  • DE

CB038D0104JBA

Part No CB038D0104JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.1UF 5% 50VDC 1812
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 13 Weeks
Features 0.1 µF Film Capacitor 40V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)
Manufacturer AVX Corporation
Series CB
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1812 (4532 Metric)
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Other Part Number 478-10721-1, 478-10721-2, 478-10721-6
Quantity per package 900
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914790-CB038D0104JBA
Ultra Librarian 3D Model Ultra Librarian CB038D0104JBA CAD Model

Description

The AVX Corporation CB038D0104JBA is a film capacitor with a capacitance of 0.1 µF and a voltage rating of 40V.

  • Capacitance: 0.1 µF
  • Voltage Rating: 40V
  • Series: CB
  • Temperature Range: -55°C to 125°C
  • Package: 1812 (4532 Metric)
  • Packaging: Reel (900 pieces)
  • Mounting Type: Surface Mount
  • Category: Capacitor
  • ECCN: EAR99
  • Production Lead Time: 13 weeks
  • REACH: Unaffected

You May Also Be Interested in

Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9914 $59.4840
145+ $0.8135 $117.9575
220+ $0.7881 $173.3820
305+ $0.7627 $232.6235
395+ $0.7373 $291.2335
525+ $0.6610 $347.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess