EN
  • EN
  • DE

CB052G0104JBC

Part No CB052G0104JBC
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.1UF 5% 250VDC 2824
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 13 Weeks
Features 0.1 µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
Manufacturer AVX Corporation
Series CB
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 2824 (7260 Metric)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Quantity per package 2250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865858-CB052G0104JBC
Ultra Librarian 3D Model Ultra Librarian CB052G0104JBC CAD Model

Description

The AVX Corporation 865858-CB052G0104JBC is a CB series film capacitor with a capacitance of 0.1 µF and a voltage rating of 160V.

  • Series: CB
  • Capacitance: 0.1 µF
  • Voltage Rating: 160V
  • Material: Polyester, Polyethylene Terephthalate (PET), Metallized-Stacked
  • Package / Case: 2824 (7260 Metric)
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to 125°C
  • Package Quantity: 2250
  • Estimated Production Lead Time: 13 weeks
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • Category: Capacitors
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM RAD
Lowest to $0.6568
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess