EN
  • EN
  • DE

CB037E0104KBA

Part No CB037E0104KBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.1UF 10% 100VDC 1812 / Cap Film 0.1uF 100V PEN 10% (4.7 X 3.2 X 3mm) Stacked 125°C Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series CB
Packaging Reel package
Capacitance 0.1μF
Tolerance ±10%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 1812 (4532 Metric)
Dimension 0.185" L x 0.126" W (4.70mm x 3.20mm)
Height - Seated (Maximum) 0.118" (3.00mm)
Termination Solder Pads
Applications General
Win Source Part Number 771224-CB037E0104KBA
Popularity Medium
Supply and Demand Status Balance
Family Name CB
Introduction Date December 31, 2004
ECCN EAR99
Country of Origin France
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CB037E0104KBA CAD Model

Description

The AVX Corporation CB037E0104KBA is a high-quality capacitor that is designed for general applications.

  • Capacitance: 0.1μF
  • Tolerance: ±10%
  • Package: 1812 (4532 Metric)
  • Voltage Rating: 63V AC, 100V DC
  • Package Type: Reel
  • Termination: Solder Pads
  • Operating Temperature: -55°C ~ 125°C
  • Height: 0.118" (3.00mm)
  • Dimension: 0.185" L x 0.126" W (4.70mm x 3.20mm)
  • Manufacturer: www.avx.com
  • Win Source Part Number: 771224-CB037E0104KBA
  • Supply and Demand: Balanced
  • Estimated EOL Date: 2025

You May Also Be Interested in

WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Kemet
CAP FILM SMD PEN
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7045 $59.8825
200+ $0.5781 $115.6200
310+ $0.5599 $173.5690
430+ $0.5419 $233.0170
555+ $0.5239 $290.7645
740+ $0.4696 $347.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess