EN
  • EN
  • DE

1812C105KAT2A

Part No 1812C105KAT2A
Manufacturer AVX Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035027-1812C105KAT2A
Categories OEM Parts(0-9)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1812C105KAT2A CAD Model

Description

The 1812C105KAT2A is a ceramic capacitor manufactured by AVX Corporation. It's a surface-mount multilayer ceramic capacitor (MLCC) designed for various applications requiring stable capacitance and relatively high voltage.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Applications
  • Power Supplies
  • Automotive Electronics
  • Industrial Equipment

Features

  • Case Size: 1812 (EIA 1812 Metric 4532)
  • Capacitance: 1 µF (Microfarad)
  • Voltage Rating: 250V
  • Dielectric Material: X7R
  • Tolerance: ±10%
  • Termination: Nickel Barrier with Tin Plating
  • RoHS Compliant

Benefits

  • High Voltage Rating: 250V allows for use in higher voltage applications.
  • Large Capacitance: 1µF provides substantial decoupling and bypassing.
  • Stable Performance: X7R dielectric offers reasonable capacitance stability over temperature and voltage.
  • Reliable Operation: AVX is known for high-quality components.
  • RoHS Compliant: Meets environmental regulations.
  • Robust Package: 1812 package offers good mechanical strength.

Additional Details

The 1812C105KAT2A capacitor is designed for surface mount technology (SMT) assembly. The X7R dielectric provides a stable capacitance over a temperature range of -55°C to +125°C. The nickel barrier termination ensures good solderability. This capacitor is suitable for applications where a relatively large capacitance is required along with a high voltage rating, such as in power supplies, automotive electronics, and industrial applications. The 1812 package provides a larger footprint for improved mechanical stability and heat dissipation compared to smaller packages.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess