EN
  • EN
  • DE

HFD41/12VDC-HSGF3(257)

Part No HFD41/12VDC-HSGF3(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF41 Series 1 A SPDT 12 VDC Plastic Sealed Subminiature Signal Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062677-HFD41/12VDC-HSGF3(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD41/12VDC-HSGF3(257) CAD Model

Description

The HFD41/12VDC-HSGF3(257) is a miniature signal relay produced by HongFa. It's designed for applications requiring reliable and efficient switching in a compact package. HSGF3 likely refers to a specific coil insulation class or special feature.

Applications

  • Telecommunications Equipment
  • Automatic Test Equipment (ATE)
  • Measurement and Control Systems
  • Medical Devices
  • Security Systems

Features

  • Miniature Size: Allows for high-density PCB mounting.
  • Low Coil Power Consumption: Minimizes energy consumption.
  • High Sensitivity: Requires low power to activate.
  • High Insulation Resistance: Provides electrical isolation.
  • Sealed Construction: Offers protection against dust and moisture.

Benefits

  • Space Saving: Enables smaller and more compact designs.
  • Energy Efficient: Reduces power costs.
  • Reliable Switching: Ensures consistent and dependable operation.
  • Environmental Protection: Suitable for use in various environments.
  • Long Lifespan: Provides extended service life.

Additional Details

Coil Voltage: 12VDC

Contact Form: Refer to the datasheet for the exact contact configuration (SPDT, DPDT, etc.).

Contact Rating: The contact rating will vary depending on the specific model. Consult the datasheet for precise values.

Coil Resistance: Check the datasheet for specific coil resistance information.

Operating Temperature: Typically -40°C to +85°C, but the datasheet should be consulted for the accurate range.

This relay is well-suited for applications demanding a compact, energy-efficient, and reliable switching solution. As always, refer to the official datasheet for comprehensive specifications before use.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess