EN
  • EN
  • DE

12065C105K48GET

Part No 12065C105K48GET
Manufacturer AVX Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814790-12065C105K48GET
Ultra Librarian 3D Model Ultra Librarian 12065C105K48GET CAD Model

Description

The 12065C105K48GET is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications in electronic circuits. This capacitor is characterized by its small size, high capacitance value, and excellent performance characteristics. The '1206' designation indicates its physical dimensions (12 mils x 06 mils), making it suitable for surface mount technology (SMT) applications.

Applications:

  • Bypass Capacitors: Used to filter out noise and provide a stable voltage supply to integrated circuits.
  • Decoupling Capacitors: Placed near ICs to minimize voltage fluctuations and improve circuit stability.
  • Filtering Circuits: Employed in filters to block unwanted frequencies in signal processing applications.
  • Timing Circuits: Used in timing circuits where capacitance is crucial for setting time constants.
  • General-Purpose Applications: Suitable for a wide variety of electronic circuits requiring capacitance.

Features:

  • High Capacitance: Offers a capacitance value of 1.0 µF, suitable for energy storage and filtering.
  • X7R Dielectric: Uses X7R dielectric material, providing stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy integration into surface mount circuit boards.
  • Compact Size: Small 1206 package size saves space on the PCB.
  • High Voltage Rating: Rated for 50V, making it suitable for various voltage levels.

Benefits:

  • Stable Performance: X7R dielectric ensures consistent performance across temperature variations.
  • Efficient Noise Filtering: Effectively filters out noise and provides a stable voltage supply.
  • Space Saving: Small size allows for high-density circuit designs.
  • Easy Assembly: Compatible with standard surface mount assembly processes.
  • Versatile Application: Suitable for a wide range of general-purpose applications.

Technical Specifications:

The 12065C105K48GET has a capacitance value of 1.0 µF with a tolerance of ±10%. The voltage rating is 50V, and it uses X7R dielectric material. The operating temperature range is -55°C to +125°C. Its dimensions are 3.2mm x 1.6mm x 1.3mm.

In summary, the 12065C105K48GET multilayer ceramic capacitor from AVX Corporation is a reliable and efficient component designed for general-purpose applications. Its high capacitance, stable performance, and compact size make it an excellent choice for bypass, decoupling, and filtering circuits in various electronic designs, ensuring stable and noise-free operation.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess