EN
  • EN
  • DE

N42180-06-S2

Part No N42180-06-S2
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED ZPOWER WARM WHITE 3000K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Seoul Semiconductor Inc.
Series Z Power, P4
Packaging Reel package
Part Status Obsolete(EOL)
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 65 lm (60 lm ~ 70 lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.1V
Lumens/Watt @ Current - Test 60 lm/W
CRI (Color Rendering Index) 93 (Typ)
Current - Max 800mA
Viewing Angle 126°
Mounting SMD
Package 2-SMD, Gull Wing, Exposed Pad
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.208" (5.28mm)
Thermal Resistance of Package 8.5°C/W
Win Source Part Number 790476-N42180-06-S2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N42180-06-S2 CAD Model

Description

The Seoul Semiconductor Inc. Z Power, P4 series N42180-06-S2 LED comes in a 2-SMD, Gull Wing, Exposed Pad package and has a viewing angle of 126°.

  • Current - Max: 800mA
  • Voltage - Forward (Vf) (Typ): 3.1V
  • Color: White, Warm
  • CCT (K): 3000K
  • Flux @ 25°C, Current - Test: 65 lm (60 lm ~ 70 lm)
  • Lumens/Watt @ Current - Test: 60 lm/W
  • CRI (Color Rendering Index): 93 (Typ)
  • Thermal Resistance of Package: 8.5°C/W
  • Dimension: 0.315" Dia (8.00mm)
  • Height - Seated (maximum): 0.208" (5.28mm)
  • Applications: High reliability and performance
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Samsung
LED 5700K 80CRI SMD / LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)
Lowest to $0.0175
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Neutral 4000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0982
CreeLED, Inc.
LED XLAMP XH-P70 WHITE SMD / LED Lighting Xlamp? XHP70 White, Neutral 4000K 6V, 12V 2.1A, 1.05A 120° 2828 (7070 Metric)
Need more? Email Us
Samsung
LED LM281B+ / LED Lighting LM281BA+ White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric)
Lowest to $0.0082
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K 2SMD / LED Lighting series White, Neutral 4000K 2.95V 350mA 150° 1212 (3030 Metric)
Need more? Email Us
Samsung
LED LM281B+ NEUT WHT 4000K SMD / LED Lighting LM281B+ White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD / LED Lighting LM281B+ White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
Samsung
LED 6500K 80CRI SMD / LED Lighting LM561B Plus White, Cool 6500K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess