EN
  • EN
  • DE

SF14-1960M

Part No SF14-1960M
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189179-SF14-1960M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF14-1960M CAD Model

Description

The SF14-1960M is a surface-mount bandpass filter manufactured by AVX Corp/Kyocera Corp. This filter is designed to operate in the 1.9 GHz frequency range and provides excellent signal selectivity, making it suitable for a variety of wireless communication applications. Its compact size and robust construction make it an ideal choice for demanding environments where space and reliability are critical.

Applications

  • Cellular base stations
  • Wireless repeaters
  • Satellite communication systems
  • Radio Frequency Identification (RFID) readers
  • Test and measurement equipment

Features

  • Surface-mount technology (SMT) for easy assembly
  • Low insertion loss
  • High attenuation of out-of-band signals
  • Compact size
  • Robust construction for reliable performance
  • Operating Frequency: 1.9 GHz
  • Passband bandwidth designed for narrow signal isolation

Benefits

  • Improves signal quality by filtering out unwanted noise and interference
  • Enhances system performance in wireless communication applications
  • Reduces the risk of signal degradation due to external interference
  • Simplifies the assembly process with SMT compatibility
  • Increases the overall reliability of the system

Additional Details

The SF14-1960M is typically housed in a ceramic package, providing excellent thermal stability and protection against environmental factors. It is designed for automated assembly processes, ensuring consistent performance and reducing manufacturing costs. The filter's specifications include a typical insertion loss of less than 2 dB and an out-of-band attenuation of greater than 40 dB. This high level of attenuation prevents unwanted signals from interfering with the desired signal, resulting in cleaner and more reliable communication. Its impedance is typically 50 Ohms, making it compatible with a wide range of RF systems. This bandpass filter is a crucial component in systems requiring precise signal filtering in the 1.9 GHz band.

You May Also Be Interested in

Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess