EN
  • EN
  • DE

MF-R900-0-99

Part No MF-R900-0-99
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description FUSE PTC RESETTABLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series Multifuse, MF-R
Packaging Bulk
Type Polymeric
Voltage - Max 30V
Current - Max 40A
Current - Hold (Ih) (Maximum) 9A
Current - Trip (It) 18A
Time to Trip 20s
Resistance - Initial (Ri) (Minimum) 5 mOhm
Resistance - Post Trip (R1) (Maximum) 20 mOhm
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package Radial, Disc
Size 0.953" L x 0.118" W (24.20mm x 3.00mm)
Height - Seated (Maximum) 1.295" (32.90mm)
Lead Spacing 0.402" (10.20mm)
Approvals cURus, TUV
Manufacturer Homepage www.bourns.com
RoHS State Request Verification
Win Source Part Number 715270-MF-R900-0-99
Popularity Medium
Supply and Demand Status Balance
Family Name MF-R
Introduction Date September 13, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian MF-R900-0-99 CAD Model

Description

Bourns Inc. presents the MF-R900-0-99, a polymeric multifuse categorized under circuit protection by Bourns Inc.

  • Operating Temperature Range: -40°C to 85°C
  • Package: Radial, disc
  • Lead Spacing: 0.402" (10.20mm)
  • ECCN: EAR99
  • Manufacturer: China
  • Estimated EOL Date: End of life (obsolete)
  • Halogen-Free: Compliant
  • Popularity: Medium
  • Alternative Parts: MF-R900-AP-99, MF-R900-2-99, and MF-R900
  • MSL Level: Not applicable
  • Current-Hold (Ih) (maximum): 9A
  • Height-Seated (maximum): 1.295" (32.90mm)
  • Resistance-Initial (Ri) (minimum): 5 mOhm
  • Resistance-Post Trip (R1) (maximum): 20 mOhm
  • Introduction Date: September 13, 2001
  • REACH Status: No effect
  • HTSUS: 8533.21.0090

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8960 $58.2400
160+ $0.7353 $117.6480
245+ $0.7123 $174.5135
340+ $0.6893 $234.3620
435+ $0.6664 $289.8840
585+ $0.5974 $349.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess