EN
  • EN
  • DE

KMC5S010

Part No KMC5S010
Manufacturer Thinking Electronic Industrial Co.,Ltd
Catalog Misc Products
Description Polymer PTC Resettable Fuse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Thinking Electronic Industrial Co.,Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826886-KMC5S010
Ultra Librarian 3D Model Ultra Librarian KMC5S010 CAD Model

Description

The KMC5S010 is a current sense resistor manufactured by Thinking Electronic Industrial Co., Ltd. It is designed to accurately measure current in electronic circuits by providing a small, precisely known resistance value. This allows for the determination of current flow based on the voltage drop across the resistor, according to Ohm's Law.

Applications:

  • Power Supplies: Used to monitor current output and provide feedback for regulation and overcurrent protection.
  • Motor Control: Employed in motor drives to measure motor current for accurate speed and torque control.
  • Battery Management Systems (BMS): Monitors charging and discharging currents in battery-powered devices.
  • Inverters: Measures current in DC-AC inverters for grid-tie and off-grid applications.
  • LED Lighting: Controls and monitors current in LED drivers for stable and efficient lighting.

Features:

  • Low Resistance Value: Offers a very low resistance value, typically in the milliohm range (e.g., 10 milliohms), to minimize power dissipation and voltage drop.
  • High Precision: Provides a high level of accuracy in resistance value, ensuring reliable current measurement.
  • High Power Rating: Capable of handling significant power dissipation without significant changes in resistance.
  • Low Temperature Coefficient of Resistance (TCR): Exhibits minimal change in resistance value over a wide temperature range.
  • Surface Mount Device (SMD): Designed for surface mount assembly, simplifying manufacturing processes.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring and control of current flow in electronic circuits.
  • Reduced Power Loss: Minimizes power dissipation due to its low resistance value, improving energy efficiency.
  • Enhanced System Protection: Facilitates overcurrent protection, preventing damage to sensitive components.
  • Stable Performance: Provides reliable and consistent performance over a wide range of operating conditions.

Additional Details:

The KMC5S010 is typically available in various package sizes, such as 1206 or 2512. It is crucial to consult the Thinking Electronic Industrial Co., Ltd. datasheet for specific resistance values, tolerance, power rating, and TCR. The datasheet also provides information on soldering guidelines, operating temperature range, and derating curves for high-temperature operation. The resistor's material composition and construction details ensure long-term stability and reliability. Appropriate selection of the resistor's power rating is important to avoid overheating and potential failures.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess