EN
  • EN
  • DE

PRQV16.00CR5010Y000

Part No PRQV16.00CR5010Y000
Manufacturer AVX Corp/Kyocera Corp
Catalog Resonators
Description CERAMIC RES 16.0000MHZ 10PF SMD / 16 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 125°C Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Resonators
Mfr KYOCERA AVX
Series PRQV, Kyocera
Package Tape & Reel
Product Status Obsolete
Type Ceramic
Frequency 16 MHz
Frequency Stability ±0.5%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 10 pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 3-SMD, Non-Standard
Size / Dimension 0.126" L x 0.051" W (3.20mm x 1.30mm)
Height 0.039" (1.00mm)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1352193-PRQV16.00CR5010Y000
Ultra Librarian 3D Model Ultra Librarian PRQV16.00CR5010Y000 CAD Model

Description

The KYOCERA AVX PRQV16.00CR5010Y000 resonator is a ceramic resonator with a frequency of 16 MHz and a capacitance of 10 pF. Bold the product name and manufacturer KYOCERA AVX

  • Frequency: 16 MHz
  • Series: PRQV
  • Features: Built in Capacitor
  • Package: Tape & Reel (TR)
  • Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
  • Height - Seated (Max): 0.039" (1.00mm)
  • Frequency Stability: ±0.5%
  • Frequency Tolerance: ±0.5%
  • Mounting Type: Surface Mount
  • Package / Case: 3-SMD, Non-Standard
  • Operating Temperature: -40°C ~ 125°C
  • Lifecycle Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 6.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
Lowest to $0.1173
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 10.0000MHZ 33PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 16.0000MHZ 5PF SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
AVX Corp/Kyocera Corp
Need more? Email Us
Qualcomm
B39431R900U410 RF360 Resonators 3 mm x 3 mm 433.92 MHz Resonator datasheet, inventory, & pricing.
Lowest to $1.3196
Murata Electronics North America
CERAMIC RES 8.0000MHZ 10PF SMD
Lowest to $0.2373

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess