EN
  • EN
  • DE

NOJB107M002RWJ

Part No NOJB107M002RWJ
Manufacturer AVX Corp/Kyocera Corp
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXI 100UF 20% 2.5V 1210 / 100 μF Niobium Oxide Capacitor 2.5 V 1411 (3528 Metric), 1210 1.4 Ohms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Niobium Oxide Capacitors
Mfr AVX Corp/Kyocera Corp
Series OxiCap® NOJ
Package Tape & Reel
Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 1.4 Ohms
Current - Leakage 5 µA
Dissipation Factor 6%
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric), 1210
Manufacturer Size Code B
Height - Seated (Max) 0.083" (2.10mm)
Temperature Range - Operating -55°C ~ 105°C
Supplier Device Package 1210 (3528 Metric)
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Base Product Number NOJB
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8532.29.0040
Win Source Part Number 887492-NOJB107M002RWJ
Ultra Librarian 3D Model Ultra Librarian NOJB107M002RWJ CAD Model

Description

The OxiCap® NOJ series capacitor is a niobium oxide capacitor designed for various applications.

  • Series: OxiCap® NOJ
  • Capacitor Type: Niobium Oxide
  • Capacitance: 100 µF
  • Capacitance Tolerance: ±20%
  • Rated Voltage: 2.5 V
  • Size: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Seated Height: 0.083" (2.10mm)
  • Mounting Type: Surface Mountable
  • Package: 1411 (3528 Metric), 1210
  • Operating Temperature: -55°C to 105°C
  • Manufacturer: AVX Corp/Kyocera Corp
  • Product Status: Active

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXI 150UF 20% 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 2312 / 22 µF Niobium Oxide Capacitor 10 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.7313
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 33UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 2.5V 1210 / 100 μF Niobium Oxide Capacitor 2.5 V 1411 (3528 Metric), 1210 1.4 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 100UF 20% 4V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 470UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 220UF 20% 6.3V 2917 / 220 μF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 400 mOhms
Lowest to $0.9436

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess