EN
  • EN
  • DE

NOJA475M010RWJ

Part No NOJA475M010RWJ
Manufacturer AVX Corp/Kyocera Corp
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXID 4.7UF 20% 10V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KYOCERA AVX
Category Capacitors Niobium Oxide Capacitors
Part Status Active
Capacitance 4.7 µF
Tolerance ±20%
Voltage - Rated 10 V
ESR (Equivalent Series Resistance) 3.1 Ohms
Current - Leakage 1 µA
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Height - Seated (Max) 0.071" (1.80mm)
Operating Temperature -55°C ~ 105°C
Win Source Part Number WS1307066-NOJA475M010RWJ
Ultra Librarian 3D Model Ultra Librarian NOJA475M010RWJ CAD Model

Description

4.7 µF Niobium Oxide Capacitor 10 V 1206 (3216 Metric) 3.1 Ohms

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXID 4.7UF 20% 10V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 15UF 20% 10V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 22UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 33UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 220UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 2312 / 22 µF Niobium Oxide Capacitor 10 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.7313
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 2.5V 1210 / 100 μF Niobium Oxide Capacitor 2.5 V 1411 (3528 Metric), 1210 1.4 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 680UF 20% 4V 2924 / 680 µF Niobium Oxide Capacitor 4 V 2924 (7361 Metric) 75 mOhms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess