EN
  • EN
  • DE

M39014/02-1310V

Part No M39014/02-1310V
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 100V BX RADIAL / 0.1 µF ±10% 100V Ceramic Capacitor BX Radial
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series Military, MIL-PRF-39014, CKR06
Package Bulk
Capacitance 0.1 µF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient BX
Temperature Range - Operating -55°C ~ 125°C
Applications High Reliability
Failure Rate R (0.01%)
Mounting Type Through Hole
Package / Case Radial
Dimension 0.290" L x 0.090" W (7.37mm x 2.29mm)
Height - Seated (Max) 0.300" (7.62mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Straight
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.23.0060
Other Names 478-CKR06BX104KRV-ND,478-CKR06BX104KRV,1010-1227,MR651X104KRAV,1010-1227-MIL,M39014021310V
Standard Package 100
Win Source Part Number 1028278-M39014/02-1310V
Ultra Librarian 3D Model Ultra Librarian M39014/02-1310V CAD Model

Description

The MIL-PRF-39014, CKR06 series ceramic capacitors from Kyocera AVX are designed for high reliability applications.

  • With a capacitance of 0.1 µF and a voltage rating of 100V, these through-hole capacitors have a tolerance of ±10% and are rated R (0.01%).
  • With a lead spacing of 0.200" (5.08mm), these capacitors have a height-seated (max) of 0.300" (7.62mm), and a package/case size of radial.
  • The temperature range for operating is -55°C to 125°C.
  • These capacitors are available in bulk packaging, and have a standard package of 100 units.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess