EN
  • EN
  • DE

AD5673RBCPZ-2

Part No AD5673RBCPZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-CH12-BITNANODAC+WITH2PPM/CREF / 12 Bit Digital to Analog Converter 16 28-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Number of D/A Converters 16
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.12LSB, ±0.05LSB
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 28-VFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP (4x4)
Mounting Surface Mount
Base Product Number AD5673
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD5673RBCPZ-2,505-AD5673RBCPZ-2
Standard Package 1
Win Source Part Number 1323006-AD5673RBCPZ-2
Ultra Librarian 3D Model Ultra Librarian AD5673RBCPZ-2 CAD Model

Description

Analog Devices Inc. AD5673RBCPZ-2 Digital-to-Analog Converter

The AD5673RBCPZ-2 is a high-precision, low-power, 16-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is designed to deliver exceptional performance and reliability for a wide range of applications, including industrial automation, process control, and medical equipment.

The AD5673RBCPZ-2 operates from a single 2.7V to 5.5V supply and features a 2 ppm/°C reference, which is the basis for its impressive accuracy. With an integrated reference, the DAC simplifies the design and reduces the external component count, thereby saving board space and system cost.

This DAC provides 16-bit resolution and is available in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal performance. Its interface is I²C-compatible, providing straightforward integration with most microcontrollers and digital systems. The AD5673RBCPZ-2 supports standard I²C, fast I²C, and high-speed I²C modes, enhancing its versatility in different system designs.

The device boasts a robust feature set that includes a power-down mode, which reduces the current consumption of the device to 4µA at 5V when not in active use. This makes it an excellent choice for power-sensitive applications. Additionally, the DAC has an on-chip output amplifier that enables rail-to-rail output swing, providing maximum dynamic range.

Safety and reliability are also key considerations in the design of the AD5673RBCPZ-2. It comes with a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place. This feature prevents any unintended signals at power-up, contributing to the safe operation of the end application.

Overall, the AD5673RBCPZ-2 is a testament to Analog Devices Inc.'s commitment to delivering high-quality components that meet the stringent requirements of modern electronic systems. With its high-resolution output, integrated features, and ease of use, this DAC is an ideal solution for designers looking to improve system accuracy and performance in their next project.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9642 $85.9284
3+ $35.2527 $105.7581
5+ $34.1510 $170.7550
7+ $33.0494 $231.3458
8+ $31.9477 $255.5816
11+ $28.6428 $315.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess