EN
  • EN
  • DE

EMRA13L1H-41.667M

Part No EMRA13L1H-41.667M
Manufacturer Ecliptek Corporation
Catalog Oscillators
Description PLASTIC SMD MEMS OSCILLATOR / Oscillator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Ecliptek
Package Bulk
Product Status Obsolete
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338350-EMRA13L1H-41.667M
Ultra Librarian 3D Model Ultra Librarian EMRA13L1H-41.667M CAD Model

Description

The EMRA13L1H-41.667M is a miniature SMD crystal clock oscillator from Ecliptek Corporation, designed for applications requiring a precise and stable frequency source. This oscillator delivers a fixed-frequency output of 41.667 MHz, making it suitable for a variety of digital and analog circuits.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTCs)
  • Communication equipment (e.g., Ethernet, USB)
  • Industrial control systems
  • Consumer electronics
  • Wireless transceivers

Features

  • Frequency: 41.667 MHz
  • Package: Miniature SMD package
  • Output Type: HCMOS
  • Frequency Stability: ±50 ppm over operating temperature range
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Low Jitter: Excellent phase noise performance
  • RoHS Compliant: Environmentally friendly

Benefits

  • High Accuracy: Provides a stable and precise clock signal for reliable system operation.
  • Compact Size: The miniature SMD package saves valuable board space, enabling smaller and more efficient designs.
  • Wide Temperature Range: Operates reliably in harsh environments, making it suitable for industrial and automotive applications.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Easy Integration: The HCMOS output is compatible with standard logic levels, simplifying circuit design.
  • Reduced EMI: Designed to minimize electromagnetic interference, ensuring signal integrity.

The EMRA13L1H-41.667M oscillator utilizes a high-quality quartz crystal and advanced circuit design to achieve excellent frequency stability and low jitter. Its robust construction and wide operating temperature range make it suitable for demanding applications where reliability is critical. This oscillator is commonly used in devices requiring accurate timing, such as communication devices and embedded systems. It is also used in test and measurement equipment, and in applications where precise clock synchronization is required.

Electrical Characteristics:

Supply Voltage (Vdd): 3.3V ± 10%

Operating Temperature: -40°C to +85°C

Frequency Stability: ±50 ppm

Output Load: 15 pF

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess