EN
  • EN
  • DE

CZ13725T0050GTR

Part No CZ13725T0050GTR
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054490-CZ13725T0050GTR
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CZ13725T0050GTR CAD Model

Description

The CZ13725T0050GTR is a chip varistor manufactured by AVX Corporation, a subsidiary of Kyocera Corporation. Varistors are voltage-dependent resistors that exhibit a significant decrease in resistance when the voltage exceeds a certain threshold. They are commonly used as transient voltage suppression (TVS) devices to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications

  • ESD Protection: Protecting integrated circuits (ICs) from electrostatic discharge in consumer electronics, automotive systems, and industrial equipment.
  • Transient Voltage Suppression: Shielding sensitive components from voltage spikes caused by inductive load switching, lightning strikes, and power line disturbances.
  • Automotive Electronics: Protecting electronic control units (ECUs), sensors, and other automotive components from voltage transients in harsh automotive environments.
  • Industrial Equipment: Safeguarding industrial control systems, power supplies, and communication equipment from voltage surges and ESD.
  • Consumer Electronics: Protecting smartphones, tablets, laptops, and other consumer devices from voltage transients and ESD.

Features

  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Low Clamping Voltage: Effectively limits the voltage across protected components.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) environmental standards.
  • Multilayer Ceramic Construction: Provides high reliability and performance.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive components from voltage transients and ESD, extending the lifespan of electronic devices.
  • Reduced Downtime: Prevents equipment failures caused by voltage surges, minimizing downtime and repair costs.
  • Improved System Performance: Ensures stable operation of electronic systems by mitigating the effects of voltage transients.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic components from voltage surges and ESD.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details

The CZ13725T0050GTR has a specific voltage rating and surge current capability that depends on the exact specifications. Consult the manufacturer's datasheet for detailed electrical characteristics, including clamping voltage, capacitance, and operating temperature range. It is crucial to select a varistor with appropriate voltage and surge current ratings to ensure effective protection of the target components. The part number indicates specific attributes related to voltage rating, capacitance, and packaging. The varistor utilizes a multilayer ceramic construction that contributes to its robust performance and reliability. The device's small size enables its usage in dense electronic assemblies. This varistor helps systems comply with industry standards for surge and ESD immunity.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0266
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4504 $58.6568
41+ $2.8311 $116.0751
64+ $2.7427 $175.5328
88+ $2.6542 $233.5696
113+ $2.5657 $289.9241
151+ $2.3003 $347.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess