EN
  • EN
  • DE

CX3225SB 26MHZ

Part No CX3225SB 26MHZ
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053823-CX3225SB 26MHZ
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX3225SB 26MHZ CAD Model

Description

The CX3225SB 26MHZ is a ceramic SMD crystal resonator manufactured by AVX Corp/Kyocera Corp. These resonators are critical components in electronic circuits, providing a stable and precise frequency reference for timing and signal generation. They are widely used in various applications requiring accurate frequency control.

Applications

  • Microcontrollers: Provides clock signals for microcontrollers in embedded systems.
  • Wireless communication devices: Used in oscillators for RF transceivers in devices like smartphones and wireless modules.
  • Real-time clocks (RTCs): Provides the timing reference for RTC circuits.
  • Frequency synthesizers: Used as a reference oscillator in frequency synthesizers.
  • Digital signal processing (DSP): Provides a stable clock for DSP applications.

Features

  • Frequency: 26 MHz.
  • SMD Package: Surface mount device for automated assembly.
  • Ceramic Package: Provides excellent stability and reliability.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • High Stability: Offers stable frequency output over temperature variations.

Benefits

  • Precise Timing: Ensures accurate timing and synchronization in electronic circuits.
  • Reliable Operation: Ceramic package provides excellent resistance to environmental factors.
  • Easy Assembly: SMD package allows for automated assembly, reducing manufacturing costs.
  • Compact Design: Small footprint allows for integration into small electronic devices.
  • Stable Frequency: Maintains stable frequency output, ensuring reliable performance.

Additional Details

The CX3225SB series are known for their robust construction and reliable performance. The device operates within a specified temperature range, and its electrical characteristics, such as frequency tolerance, load capacitance, and series resistance, are detailed in the product datasheet. AVX Corp/Kyocera Corp are reputable manufacturers known for producing high-quality passive components. The crystal's stability is crucial in applications where timing accuracy is paramount. The part is RoHS compliant, meaning it adheres to environmental regulations restricting the use of hazardous substances.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess