EN
  • EN
  • DE

CPMT3205PP CA515

Part No CPMT3205PP CA515
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description KYOCERA CPMT3205PP CA515 Diamond Turning Insert, Diamond, 3/8 in, CPMT, 80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080847-CPMT3205PP CA515
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPMT3205PP CA515 CAD Model

Description

The CPMT3205PP CA515 is a discrete semiconductor device, specifically a PNP Bipolar Junction Transistor (BJT) manufactured by Central Semiconductor Corp. and distributed by AVX Corp/Kyocera Corp. It is designed for general-purpose amplification and switching applications.

Applications:

  • Low-side switching: Used to switch loads connected to the negative side of a power supply.
  • General-purpose amplification: Amplifies small signals in audio and instrumentation circuits.
  • Driver circuits: Drives larger transistors or other loads.
  • Linear regulators: Provides voltage regulation in linear power supplies.
  • Portable electronic devices: Suitable for battery-powered devices due to its low saturation voltage.

Features:

  • PNP Transistor: Operates by controlling current flow with a small base current.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Current Gain (hFE): Provides significant amplification of the base current.
  • Small Package: SOT-23 package for space-saving designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits:

  • Efficient Switching: Low saturation voltage minimizes power loss and improves efficiency.
  • High Gain: Provides excellent amplification performance.
  • Compact Design: Small package allows for dense circuit layouts.
  • Easy Assembly: Surface mount design simplifies manufacturing.
  • Versatile Applications: Suitable for a wide range of general-purpose applications.

Additional Details:

The CPMT3205PP CA515 has a collector-emitter voltage (VCEO) of -30V, a collector current (IC) of -0.2A, and a power dissipation of 330mW. The SOT-23 package ensures compatibility with standard surface mount assembly techniques. The transistor is RoHS compliant. This device offers a cost-effective solution for amplification and switching needs in various electronic circuits. The device's characteristics allow it to function in various switching and amplification applications.

Because it is a PNP transistor, it's important to understand its proper biasing for proper operation in a circuit. Typically, the base needs to be more negative than the emitter for conduction to occur. A resistor is usually placed between the base and the emitter to ensure that the transistor is switched off when there is no input signal applied. A base resistor limits the current into the base of the transistor, and a collector resistor is used to limit the current through the collector. The specific values of these resistors depend on the specific application and desired performance characteristics.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess