EN
  • EN
  • DE

CP0603A1880MNTR

Part No CP0603A1880MNTR
Manufacturer AVX Corp/Kyocera Corp
Catalog RF Directional Coupler
Description RF DIR COUPLER 1.85-1.91GHZ 0603 / RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 17.8dB 3W 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr AVX Corp/Kyocera Corp
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 1.85GHz ~ 1.91GHz
Coupling Factor 17.8dB
Applications PCS
Insertion Loss 0.25dB
Power - Max 3W
Isolation -37dB
Return Loss 26dB
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 867067-CP0603A1880MNTR
Ultra Librarian 3D Model Ultra Librarian CP0603A1880MNTR CAD Model

Description

The 867067-CP0603A1880MNTR is an RF Directional Coupler designed for use in PCS applications.

  • Frequency Range: 1.85GHz to 1.91GHz
  • Coupling Factor: 17.8dB
  • Coupler Type: Standard
  • Insertion Loss: 0.25dB
  • Isolation: -37dB
  • Package: 0603 (1608 Metric)
  • Package Type: Tape & Reel
  • Standard Package Size: 3,000 pieces
  • Maximum Power Handling: 3W
  • Return Loss: 26dB
  • Supplier Device Package: 0603
  • Manufacturer: AVX Corp/Kyocera Corp
  • Status: Active

You May Also Be Interested in

Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
COUPLER 90DEG 1.4GHZ-2.7GHZ 30DB
Lowest to $5.7099
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $4.0252
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
Lowest to $6.2562
Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $2.6900
Anaren
COUPLER HYBRID 2000-2300MHZ 30DB
Lowest to $9.0156

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess