EN
  • EN
  • DE

800B3R9CT500XT

Part No 800B3R9CT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Description 3.9PF 500V .25PF B-case
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041043-800B3R9CT500XT
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 800B3R9CT500XT CAD Model

Description

The 800B3R9CT500XT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera Group Company. It's designed for general-purpose applications requiring a stable capacitance value over a wide range of temperatures and voltages. MLCCs are known for their reliability, small size, and high performance, making them suitable for various electronic circuits.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Timing Circuits
  • General-Purpose Circuit Applications

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • Small Size
  • High Capacitance Stability
  • Low Equivalent Series Resistance (ESR)
  • High Reliability

Benefits

  • Provides effective bypassing of unwanted AC signals to ground.
  • Reduces noise and stabilizes voltage in digital circuits.
  • Removes unwanted frequency components from electrical signals.
  • Offers accurate timing control in oscillator and timer circuits.
  • Ensures dependable performance and long lifespan in various operating conditions.

Additional Details

The 800B3R9CT500XT has a capacitance of 3.9 pF (picofarads) and a voltage rating of 500V. It typically uses a specific dielectric material, such as NP0/COG, known for its excellent temperature stability. This stability ensures that the capacitance value changes minimally over a wide temperature range. It is available in a surface-mount package, allowing for easy integration into printed circuit boards (PCBs). Used in applications such as power supplies, microcontrollers, and signal processing circuits. The low ESR characteristic minimizes power losses in high-frequency circuits. Compliant with industry standards.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Teledyne Technologies Incorporated
Need more? Email Us
Dell
Need more? Email Us
Samsung
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7374 $60.8090
85+ $1.4257 $121.1845
130+ $1.3811 $179.5430
175+ $1.3365 $233.8875
225+ $1.2920 $290.7000
300+ $1.1582 $347.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess