EN
  • EN
  • DE

100B1R6BT500XT

Part No 100B1R6BT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200690-100B1R6BT500XT
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 100B1R6BT500XT CAD Model

Description

The 100B1R6BT500XT is a ceramic capacitor manufactured by AVX Corporation/Kyocera Corp. Ceramic capacitors are known for their stability, low ESR (Equivalent Series Resistance), and reliable performance across a range of frequencies and temperatures. This particular capacitor is likely used in applications requiring stable capacitance in a compact form factor.

Applications:

  • Bypass Capacitors: Used to decouple noise and stabilize voltage in electronic circuits.
  • Filtering in Power Supplies: Smooths voltage ripples and reduces noise in power supply circuits.
  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Timing Circuits: Used in timing circuits for oscillators and other timing-critical applications.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications requiring stable capacitance.

Features:

  • High Stability: Maintains capacitance value over a wide range of temperatures and voltages.
  • Low ESR: Minimizes power loss and improves performance in high-frequency circuits.
  • Compact Size: Available in small sizes, making them suitable for compact electronic devices.
  • High Reliability: Known for their high reliability and long lifespan.
  • Surface Mount Technology (SMT): Suitable for automated assembly and compact designs.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Noise: Reduces voltage noise and improves signal integrity.
  • Enhanced Power Supply Stability: Smooths out voltage ripples and improves power supply stability.
  • Compact Design: Small size allows for use in compact electronic devices.
  • Long Lifespan: High reliability ensures long-term performance and reduces the need for replacements.

Additional Details:

The designation 100B1R6BT500XT provides information about the capacitor's specifications. '100B' is likely a series designation. '1R6B' means a capacitance of 1.6 pF and likely a tolerance code indicated by the 'B'. 'T500XT' likely means the voltage rating is 500V. Detailed specifications, including temperature coefficient, ESR values, and other performance parameters, are available in the product datasheet from AVX/Kyocera. These specifications are essential for ensuring the capacitor is suitable for the intended application.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1708 $50.0496
30+ $3.4222 $102.6660
46+ $3.3153 $152.5038
63+ $3.2083 $202.1229
81+ $3.1014 $251.2134
108+ $2.7805 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess