EN
  • EN
  • DE

AL320C-LF-PBF

Part No AL320C-LF-PBF
Manufacturer Averlogic
Catalog Custom Parts (0 - A)
Description AL320C Analog LCD Display Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209607-AL320C-LF-PBF
Categories Custom Parts
Manufacturer Averlogic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL320C-LF-PBF CAD Model

Description

The Averlogic AL320C-LF-PBF is a video decoder IC designed for converting analog video signals into digital formats. This chip supports multiple video standards, offering a versatile solution for various video processing applications. It is lead-free and compliant with RoHS standards, ensuring environmental safety.

Applications:

  • Video surveillance systems
  • Digital video recorders (DVRs)
  • Video capture cards
  • Multimedia players
  • Analog to digital video conversion

Features:

  • Supports multiple analog video standards (NTSC, PAL, SECAM)
  • Integrated analog-to-digital converter (ADC)
  • Digital video output interface
  • Automatic gain control (AGC)
  • Lead-free and RoHS compliant

Benefits:

  • Enables the conversion of analog video signals to digital format for modern devices.
  • Provides compatibility with a wide range of video sources and display devices.
  • Simplifies system design with integrated ADC and video output interface.
  • Ensures optimal video quality with automatic gain control.
  • Meets environmental regulations for safe and responsible use.

Additional Details:

The AL320C-LF-PBF video decoder is designed to efficiently convert analog video signals into digital data streams. It incorporates an integrated analog-to-digital converter (ADC) that accurately samples the analog video input and converts it into a digital representation. The chip supports multiple analog video standards, including NTSC, PAL, and SECAM, making it compatible with a wide range of video sources. Its digital video output interface allows for easy integration with digital video processing systems and display devices.

The automatic gain control (AGC) feature automatically adjusts the gain of the video signal to ensure optimal video quality, even when the input signal is weak or noisy. This helps to maintain a consistent and clear video image. The chip is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in a wide range of applications. The AL320C-LF-PBF is a versatile and reliable solution for analog-to-digital video conversion, providing high-quality video output and simplifying system design.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess