EN
  • EN
  • DE

QSMT-CB42

Part No QSMT-CB42
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 755808-QSMT-CB42
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QSMT-CB42 CAD Model

Description

The QSMT-CB42 is a series of surface-mount LEDs manufactured by Avago Technologies (now Broadcom). These LEDs are commonly used as indicator lights, backlighting for LCD screens, and in various other lighting applications. They are known for their compact size, high brightness, and energy efficiency.

Applications:

  • Indicator Lights: Used as status indicators in electronic devices such as computers, routers, and appliances.
  • Backlighting: Employed in backlighting LCD screens in mobile phones, tablets, and handheld devices.
  • Automotive Lighting: Integrated into dashboard lighting and interior lighting systems in vehicles.
  • Consumer Electronics: Used in various consumer electronic products such as remote controls and toys.
  • Industrial Equipment: Found in control panels and other industrial equipment for status indication.

Features:

  • Compact Size: Small surface-mount package allows for use in space-constrained applications.
  • High Brightness: Provides sufficient light output for clear visibility.
  • Low Power Consumption: Energy-efficient operation reduces power consumption.
  • Wide Viewing Angle: Offers a wide viewing angle for easy visibility from different directions.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Improved Visibility: Provides clear and bright indication in various lighting conditions.
  • Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Space Saving: Small package size allows for integration into compact designs.
  • Long Lifespan: Provides reliable performance over a long period of time.
  • Easy Integration: Surface-mount design facilitates automated assembly processes.

Technical Specifications:

The QSMT-CB42 series typically includes LEDs with various colors, such as red, green, blue, and yellow. The luminous intensity and forward voltage vary depending on the specific color and model. The viewing angle is typically in the range of 120 to 140 degrees. These LEDs are designed for surface-mount applications and are available in standard EIA (Electronic Industries Alliance) package sizes. For detailed specifications, refer to the Avago Technologies datasheet, which includes information on peak forward current, reverse voltage, operating temperature range, and soldering conditions. The datasheets provide comprehensive details on the electrical and optical characteristics of the LEDs.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess