EN
  • EN
  • DE

QSMA-C183

Part No QSMA-C183
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Description Low Power LEDs (none SSL)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976225-QSMA-C183
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QSMA-C183 CAD Model

Description

The QSMA-C183 is a High Brightness Chip LED manufactured by Avago Technologies (now Broadcom). It is designed for applications requiring high light output and efficient performance. This LED offers a wide viewing angle and is available in various colors.

Applications:

  • Indicators: Used as indicator lights in electronic devices and equipment.
  • Backlighting: Employed for backlighting LCD displays and keypads.
  • Signage: Utilized in illuminated signs and displays.
  • Automotive Lighting: Used in automotive interior and exterior lighting applications.
  • General Lighting: Suitable for various general lighting applications.

Features:

  • High Brightness: Provides high light output for enhanced visibility.
  • Chip LED: Compact surface mount package.
  • Wide Viewing Angle: Offers a wide viewing angle for improved visibility from different perspectives.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered devices.
  • Long Lifespan: Designed for long-term reliability and extended lifespan.

Benefits:

  • Enhanced Visibility: High brightness and wide viewing angle ensure clear visibility in various environments.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Reliable Performance: Designed for long-term stability and reliable performance.
  • Versatile Applications: Suitable for a wide range of lighting applications.

The QSMA-C183 requires a current-limiting resistor in series to prevent damage from excessive current flow. Consult the Avago Technologies (Broadcom) datasheet for detailed specifications, application notes, and recommended operating conditions. Considerations include forward voltage, forward current, and ambient temperature. Proper heat sinking may be necessary for high-current applications to maintain optimal performance and lifespan.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TURCK
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess