EN
  • EN
  • DE

HPCL-063L

Part No HPCL-063L
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063376-HPCL-063L
Categories OEM Parts(F-I)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPCL-063L CAD Model

Description

The HPCL-063L is a high-performance, low-current digital isolator from Avago Technologies (now Broadcom). It is designed for isolating digital signals between different voltage domains or systems where ground loops could cause problems. This isolator provides reliable signal transfer while maintaining electrical isolation, making it suitable for a variety of industrial and commercial applications.

Applications

  • Industrial automation and control systems
  • Medical equipment
  • Isolated data acquisition
  • Power supply isolation
  • Motor control
  • Automotive applications

Features

  • High common-mode transient immunity (CMTI)
  • Low power consumption
  • High data rate
  • Galvanic isolation
  • Wide operating temperature range
  • Compact package
  • Safety approvals (e.g., UL, CSA, IEC/EN/DIN EN 60747-5-5)

Benefits

  • Enhanced safety: Provides galvanic isolation, protecting sensitive circuitry and personnel from high voltages.
  • Improved signal integrity: Reduces noise and interference by breaking ground loops.
  • Increased system reliability: Withstands high common-mode transients, preventing data corruption and system malfunctions.
  • Reduced power consumption: Low current operation minimizes power dissipation, making it suitable for battery-powered applications.
  • Compact design: Small package size allows for high-density board layouts.
  • Wide temperature range: Enables operation in harsh industrial environments.

Additional Details

The HPCL-063L typically uses capacitive isolation technology to transfer digital signals across the isolation barrier. It supports various data rates, depending on the specific configuration. The input and output logic levels are compatible with standard CMOS/TTL logic families. Specific details such as the exact isolation voltage, data rate, and package type should be verified from the device datasheet. The device meets stringent regulatory requirements for safety and isolation, ensuring reliable performance in critical applications.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess