EN
  • EN
  • DE

HCPL-827-50CE

Part No HCPL-827-50CE
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824666-HCPL-827-50CE
Ultra Librarian 3D Model Ultra Librarian HCPL-827-50CE CAD Model

Description

The HCPL-827-50CE is a high-gain, high-linearity analog optocoupler from Avago Technologies (now Broadcom). This device is designed for isolating analog signals while maintaining signal fidelity. It uses an LED and a phototransistor to provide galvanic isolation between input and output circuits.

Applications

  • Industrial process control.
  • Medical equipment.
  • Data acquisition systems.
  • Isolated amplifiers.
  • Current sensing.
  • Voltage sensing.

Features

  • High linearity: Ensures accurate signal transfer.
  • High gain stability: Maintains consistent performance over temperature and time.
  • Galvanic isolation: Provides electrical isolation between input and output.
  • Low input-output capacitance: Minimizes signal distortion.
  • Wide bandwidth: Supports high-frequency signals.
  • Operating Voltage: 5V

Benefits

  • Improved safety: Galvanic isolation protects against high-voltage transients.
  • Accurate signal transfer: High linearity ensures precise signal reproduction.
  • Stable performance: High gain stability ensures consistent operation.
  • Reduced noise: Galvanic isolation minimizes ground loops and noise coupling.
  • Enhanced system reliability: Robust design ensures stable operation in harsh environments.

Additional Details

The HCPL-827-50CE is commonly used to isolate analog signals in industrial and medical applications where safety and accuracy are critical. Proper biasing and external component selection are essential to achieve optimal performance. The device's high linearity makes it suitable for applications requiring precise signal reproduction. The galvanic isolation provides protection against high-voltage transients and minimizes ground loops. Detailed application notes and design guidelines are available from Broadcom to assist with implementation.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess