EN
  • EN
  • DE

HCPL-4514V

Part No HCPL-4514V
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061959-HCPL-4514V
Categories OEM Parts(F-I)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL-4514V CAD Model

Description

The HCPL-4514V is a high-speed, high-linearity analog optocoupler manufactured by Avago Technologies. It is designed for accurate isolation of analog signals in a variety of applications. This optocoupler achieves excellent linearity and stability, making it suitable for use in precision instrumentation, data acquisition systems, and industrial control applications.

Applications

  • Voltage and current sensing in motor drives.
  • Analog signal isolation in medical equipment.
  • Data acquisition systems requiring high accuracy.
  • Process control instrumentation.
  • Inverters and power supplies.

Features

  • High linearity: Ensures accurate signal transfer with minimal distortion.
  • High speed: Provides fast response times for real-time applications.
  • High common-mode transient immunity (CMTI): Prevents false triggering due to noise.
  • High isolation voltage: Offers robust electrical isolation for safety.
  • Wide operating temperature range: Suitable for harsh environments.
  • Compact package: Allows for space-saving designs.

Benefits

  • Improved accuracy: High linearity ensures precise signal reproduction, leading to more reliable measurements.
  • Enhanced safety: High isolation voltage protects sensitive circuits from high-voltage hazards.
  • Increased reliability: High CMTI and wide operating temperature range contribute to stable performance in noisy or demanding environments.
  • Reduced system cost: Integrated design minimizes the need for external components.
  • Simplified design: Compact package simplifies board layout and reduces overall system size.

Additional Details

The HCPL-4514V consists of an AlGaAs LED and a photodiode detector. The LED emits light proportional to the input current, which is then detected by the photodiode. The output current of the photodiode is proportional to the input current of the LED, providing a linear transfer characteristic. The optocoupler is housed in an 8-pin DIP package and is RoHS compliant. The isolation voltage is typically 5000 Vrms. Key electrical specifications include a current transfer ratio (CTR) linearity of typically 0.01% and a bandwidth of several MHz. It is designed to meet stringent safety standards for medical and industrial applications.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess