EN
  • EN
  • DE

BCM4548

Part No BCM4548
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Description Multichannel DVB-S2 Home Gateway SoC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024410-BCM4548
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM4548 CAD Model

Description

The BCM4548 is a high-performance satellite receiver system-on-a-chip (SoC) from Broadcom (now Avago Technologies). It's designed to demodulate and decode satellite signals for use in set-top boxes (STBs), satellite receivers, and other digital video broadcasting (DVB-S/S2) applications.

Applications

  • Satellite set-top boxes (STBs)
  • Integrated receiver decoders (IRDs)
  • Satellite PC cards
  • Digital video recorders (DVRs) with satellite input
  • Professional satellite receivers

Features

  • DVB-S/S2 compliant demodulation
  • Low power consumption
  • Integrated LNB power supply and control
  • Advanced channel estimation and equalization
  • Support for DiSEqC 2.0 and Unicable
  • High-performance ADC and DAC
  • Flexible transport stream interface

Benefits

  • Enables reception of high-quality satellite TV signals
  • Reduces power consumption in STBs and other devices
  • Simplifies system design with integrated LNB control
  • Improves signal reception in challenging environments
  • Supports advanced satellite communication protocols
  • Provides high-fidelity audio and video output
  • Facilitates seamless integration with other system components

Additional Details

The BCM4548 features advanced channel estimation and equalization algorithms to compensate for signal impairments caused by atmospheric conditions and satellite transponder characteristics. It also supports DiSEqC 2.0 and Unicable protocols, enabling communication with LNBs and multi-switch systems. The integrated LNB power supply and control circuitry simplifies system design and reduces the need for external components. The device also includes a flexible transport stream interface for seamless integration with other system components, such as decoders and video processors. The BCM4548 is a highly integrated and cost-effective solution for satellite receiver applications, offering high performance, low power consumption, and advanced features.

The BCM4548 supports various modulation schemes, including QPSK, 8PSK, and 16APSK. It also supports multiple code rates and symbol rates, providing flexibility for different satellite transmission standards. Its highly integrated design simplifies the development process and reduces the time to market for satellite receiver products. The device is typically available in a small form factor package, making it suitable for compact set-top box designs. It offers excellent performance and reliability, making it a popular choice for satellite receiver manufacturers worldwide.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess