EN
  • EN
  • DE

ACPM-9040

Part No ACPM-9040
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 751685-ACPM-9040
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPM-9040 CAD Model

Description

The Avago Technologies ACPM-9040 is a power amplifier module designed for wireless communication systems. This module is part of Avago's portfolio of RF and microwave components, known for their high performance and reliability. It is engineered to provide efficient amplification of signals in various wireless applications, ensuring robust and clear communication.

Applications

  • Cellular Base Stations: Used in cellular base stations to amplify signals for mobile communication.
  • Wireless Repeaters: Employed in wireless repeaters to extend the range of wireless networks.
  • Satellite Communication Systems: Incorporated in satellite communication systems for signal amplification.
  • Radar Systems: Used in radar systems to amplify signals for detection and tracking.

Features

  • High Gain: Provides substantial signal amplification for improved communication range.
  • High Efficiency: Minimizes power consumption and reduces heat dissipation.
  • Compact Size: Enables integration into small form-factor devices.
  • Integrated Matching Network: Simplifies circuit design and reduces external component count.

Benefits

  • Extended Communication Range: Improves signal strength and coverage area.
  • Reduced Power Consumption: Lowers operating costs and extends battery life in portable devices.
  • Simplified System Design: Reduces design complexity and accelerates time-to-market.
  • Reliable Performance: Ensures stable and consistent operation in demanding environments.

Additional Details

The amplifier module's specifications, including its operating frequency range, output power, and gain, are critical for proper system operation. It is important to consult the manufacturer's datasheet for detailed information before integrating the module into a design. Proper thermal management is essential to maintain optimal performance and reliability.

The Avago Technologies ACPM-9040 power amplifier module provides a high-performance solution for demanding wireless communication applications. Its high gain, high efficiency, and compact size make it a suitable choice for a wide range of wireless systems.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9208 $50.6440
135+ $0.7555 $101.9925
205+ $0.7319 $150.0395
285+ $0.7083 $201.8655
370+ $0.6847 $253.3390
490+ $0.6139 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess