EN
  • EN
  • DE

ACPM-9002-TR1

Part No ACPM-9002-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Description UMTS Band 2 LTE Band 2 Band 25 GPIO APT Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976533-ACPM-9002-TR1
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACPM-9002-TR1 CAD Model

Description

The ACPM-9002-TR1 is a highly efficient power amplifier module from Avago Technologies (now Broadcom) designed for WLAN applications in the 5 GHz frequency band. This module is engineered to provide high output power and excellent linearity for optimal wireless communication performance.

Applications:

  • Wireless Routers: Integrated into high-performance routers to boost the 5 GHz Wi-Fi signal.
  • Wireless Access Points: Used in access points to extend the range and improve the stability of 5 GHz networks.
  • Wireless LAN Adapters: Found in USB and PCIe Wi-Fi adapters for desktop and laptop computers.
  • Gaming Consoles: Enhances the Wi-Fi performance of gaming consoles for online gaming.
  • Smart Home Devices: Suitable for smart home devices that rely on a stable and fast 5 GHz connection.

Features:

  • 5 GHz Operation: Specifically designed for the 5 GHz WLAN band.
  • High Output Power: Delivers significant output power for extended coverage.
  • Integrated PA: Combines the power amplifier function into a compact module.
  • Low EVM: Maintains high signal integrity with low Error Vector Magnitude.
  • Compact Footprint: Small size allows for easy integration into various devices.
  • Supports 802.11a/n/ac: Compatible with modern WLAN standards.

Benefits:

  • Increased Wireless Range: Extends the coverage area of 5 GHz Wi-Fi networks.
  • Improved Data Throughput: Provides faster and more reliable data transfer rates.
  • Simplified Design Process: Reduces complexity by integrating the PA into a module.
  • Reduced Component Count: Lowers the number of external components required, reducing BOM cost.
  • Enhanced Network Stability: Provides a stable and reliable connection for demanding applications.

Additional Details:

The ACPM-9002-TR1 typically operates at a supply voltage of 3.3V and is optimized for low power consumption and high efficiency. Detailed specifications, including output power levels, gain, and EVM, are available in the product datasheet from Broadcom.

This power amplifier module plays a critical role in ensuring high-performance wireless connectivity in a variety of applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess